Vishay Intertechnology, Inc. Diode Arrays 440CNQ030

Description
Diode Array 1 Pair Common Cathode Schottky 30V 440A Chassis Mount TO-244AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 440A Chassis Mount TO-244AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 440CNQ030-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
440CNQ030-ND
Diode Arrays 440CNQ030-ND
Diode Array 1 Pair Common Cathode Schottky 30V 440A Chassis Mount TO-244AB

Diode Array 1 Pair Common Cathode Schottky 30V 440A Chassis Mount TO-244AB

Buy Now Datasheet
30V 440A Diode and Rectifier - 286-440CNQ030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 440A Diode and Rectifier
286-440CNQ030
30V 440A Diode and Rectifier 286-440CNQ030
DIODE MOD SCHOT 30V 440A TO244AB Product overview: 440CNQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 440A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 440A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-440CNQ030 can be used for catalog matching and distributor lookup.

DIODE MOD SCHOT 30V 440A TO244AB Product overview: 440CNQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 440A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 440A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-440CNQ030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 440CNQ030 - 1128714-440CNQ030 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 440CNQ030
1128714-440CNQ030
Diodes, Rectifiers - Arrays - 440CNQ030 1128714-440CNQ030
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128714-440CNQ030 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 440A Categories: Discrete Semiconductor Products Supplier Device Package: TO-244AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-244AB Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 440A Current - Reverse Leakage at Vr: 20mA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128714-440CNQ030
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 440A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-244AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-244AB
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 440A
Current - Reverse Leakage at Vr: 20mA at 30V

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diode Arrays Rectifiers Diode Arrays
Product Number 440CNQ030-ND 286-440CNQ030 1128714-440CNQ030
Product Name Diode Arrays 30V 440A Diode and Rectifier Diodes, Rectifiers - Arrays - 440CNQ030
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-244AB Bulk
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data