Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 40CPQ045 40CPQ045

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 075777-40CPQ045 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 490mV at 20A Current - Reverse Leakage at Vr: 4mA at 45V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 075777-40CPQ045 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 490mV at 20A Current - Reverse Leakage at Vr: 4mA at 45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 40CPQ045 - 075777-40CPQ045 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 40CPQ045
075777-40CPQ045
Diodes, Rectifiers - Arrays - 40CPQ045 075777-40CPQ045
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 075777-40CPQ045 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 490mV at 20A Current - Reverse Leakage at Vr: 4mA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 075777-40CPQ045
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 490mV at 20A
Current - Reverse Leakage at Vr: 4mA at 45V

Buy Now
Diode Arrays - 40CPQ045-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
40CPQ045-ND
Diode Arrays 40CPQ045-ND
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diode Arrays Diode Arrays
Product Number 075777-40CPQ045 40CPQ045-ND
Product Name Diodes, Rectifiers - Arrays - 40CPQ045 Diode Arrays
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete
VF 0.4900 volts
VR 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-speed double diode - BAS56,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YA869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Bridge Rectifiers - 2104926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details