DIODE ZENER 33V 3W DO214AA Product overview: 3SMBJ5937B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMBJ5937B-TP can be used for catalog matching and distributor lookup.
Zener Diode 33V 3W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 33V 3W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 33V 3W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 33V 3W DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-3SMBJ5937B-TP | 3SMBJ5937BTPMSTR-ND | 3SMBJ5937B-TP | 3SMBJ5937B-TP |
| Product Name | 33V 3W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-214AA-2 | DO-214AA (SMB); SMB | |
| RoHS Compliant | RoHS | |||
| VZ | 33 volts | 33 volts | ||
| ZZT | 33 ohms | 33 ohms |