Micro Commercial Components Corp. Single Zener Diodes 3SMBJ5914B-TP

Description
Zener Diode 3.6V 3W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Zener Diode 3.6V 3W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3SMBJ5914BTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMBJ5914BTPMSTR-ND
Single Zener Diodes 3SMBJ5914BTPMSTR-ND
Zener Diode 3.6V 3W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 3.6V 3W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1038466-3SMBJ5914B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1038466-3SMBJ5914B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1038466-3SMBJ5914B-TP
Win Source Part Number: 1038466-3SMBJ5914B-T P Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 75 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.6 V Impedance (Max) (Zzt): 9 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: 3SMBJ5914B-TPMSDKR-N D,3SMBJ5914BTP,3SMBJ 5914BTPMSDKR,3SMBJ59 14B-TPMSCT,3SMBJ5914 BTPMSTR,3SMBJ5914B-T PMSTR,3SMBJ5914BTPMS CT,3SMBJ5914B-TPMSCT -ND,3SMBJ5914B-TPMSD KR,3SMBJ5914B-TPMSTR -ND Base Product Number: SMBJ5914 Product Status: Obsolete

Win Source Part Number: 1038466-3SMBJ5914B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 75 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 9 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: 3SMBJ5914B-TPMSDKR-ND,3SMBJ5914BTP,3SMBJ5914BTPMSDKR,3SMBJ5914B-TPMSCT,3SMBJ5914BTPMSTR,3SMBJ5914B-TPMSTR,3SMBJ5914BTPMSCT,3SMBJ5914B-TPMSCT-ND,3SMBJ5914B-TPMSDKR,3SMBJ5914B-TPMSTR-ND
Base Product Number: SMBJ5914
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Zener Diodes
Product Number 3SMBJ5914BTPMSTR-ND 1038466-3SMBJ5914B-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data