Littelfuse, Inc. 4000W Transient Voltage Suppression (TVS) Diode in DO-214AB 4.0SMDJ24A

Description
The 4000W TVS Diode, 4.0SMDJ24A is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The 4.0SMDJ24A, a new alternative between industrial 3kW and 5kW TVS diode, is an ideal cost effective solution for designers.More options are available, please contact us for details. 4000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability Low profile package IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Meet MSL level1, per J-STD-020, LF maximum peak of 260°C Matte tin lead–free plated Halogen free and RoHS compliant
Request a Quote Datasheet
Description
The 4000W TVS Diode, 4.0SMDJ24A is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The 4.0SMDJ24A, a new alternative between industrial 3kW and 5kW TVS diode, is an ideal cost effective solution for designers.More options are available, please contact us for details. 4000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability Low profile package IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Meet MSL level1, per J-STD-020, LF maximum peak of 260°C Matte tin lead–free plated Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4000W Transient Voltage Suppression (TVS) Diode in DO-214AB - 4.0SMDJ24A - Littelfuse, Inc.
Rosemont, IL, United States
4000W Transient Voltage Suppression (TVS) Diode in DO-214AB
4.0SMDJ24A
4000W Transient Voltage Suppression (TVS) Diode in DO-214AB 4.0SMDJ24A
The 4000W TVS Diode, 4.0SMDJ24A is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The 4.0SMDJ24A, a new alternative between industrial 3kW and 5kW TVS diode, is an ideal cost effective solution for designers.More options are available, please contact us for details. 4000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability Low profile package IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Meet MSL level1, per J-STD-020, LF maximum peak of 260°C Matte tin lead–free plated Halogen free and RoHS compliant

The 4000W TVS Diode, 4.0SMDJ24A is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The 4.0SMDJ24A, a new alternative between industrial 3kW and 5kW TVS diode, is an ideal cost effective solution for designers.More options are available, please contact us for details. 4000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability Low profile package IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Meet MSL level1, per J-STD-020, LF maximum peak of 260°C Matte tin lead–free plated Halogen free and RoHS compliant

Supplier's Site Datasheet
TVS Diodes - F6499DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6499DKR-ND
TVS Diodes F6499DKR-ND
38.9V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6499CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6499CT-ND
TVS Diodes F6499CT-ND
38.9V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6499TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6499TR-ND
TVS Diodes F6499TR-ND
38.9V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Protection Diode - 144-4.0SMDJ24A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-4.0SMDJ24A
TVS Protection Diode 144-4.0SMDJ24A
Trans Voltage Suppressor Diode, Product overview: 4.0SMDJ24A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-4.0SMDJ24A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: 4.0SMDJ24A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-4.0SMDJ24A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 4Kw, 24V, Unidir, Do-214Ab; Product Range Littelfuse - 33AC1135 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 4Kw, 24V, Unidir, Do-214Ab; Product Range Littelfuse
33AC1135
Tvs Diode, 4Kw, 24V, Unidir, Do-214Ab; Product Range Littelfuse 33AC1135
TVS DIODE, 4KW, 24V, UNIDIR, DO-214AB; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:51V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage Min:26.7V; RoHS Compliant: Yes

TVS DIODE, 4KW, 24V, UNIDIR, DO-214AB; Product Range:-; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:51V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage Min:26.7V; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
4.0SMDJ24A
TVS Diodes / ESD Suppressors 4.0SMDJ24A
TVS Diodes / ESD Suppressors 24V 4KW 5% UNI DO-214AB

TVS Diodes / ESD Suppressors 24V 4KW 5% UNI DO-214AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 4.0SMDJ24A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
4.0SMDJ24A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 4.0SMDJ24A
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 4.0SMDJ24A F6499DKR-ND 144-4.0SMDJ24A 33AC1135 4.0SMDJ24A 4.0SMDJ24A
Product Name 4000W Transient Voltage Suppression (TVS) Diode in DO-214AB TVS Diodes TVS Protection Diode Tvs Diode, 4Kw, 24V, Unidir, Do-214Ab; Product Range Littelfuse TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 38.9 volts 38.9 volts 51 volts 38.9 volts
VBR 26.7 to 29.5 volts 26.7 volts 26.7 to ? volts 26.7 volts
Configuration Single Single
Package DO-214AB, SMC DO-214AB DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data