Manufacturer: Vishay
Win Source Part Number: 075776-40CPQ035
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 590mV @ 40A
Current - Reverse Leakage @ Vr: 4mA @ 35V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-42CTQ030PBF; SBL30L30CTW; STPS41L30CT;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Diode Array 1 Pair Common Cathode Schottky 35V 20A Through Hole TO-247-3
DIODE ARR SCHOTT 35V 20A TO247AC Product overview: 40CPQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CPQ035 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 075776-40CPQ035 | 40CPQ035-ND | 286-40CPQ035 |
| Product Name | Diodes, Rectifiers - Arrays - 40CPQ035 | Diode Arrays | 35V 20A Diode and Rectifier |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Active | ||
| VF | 0.5900 volts | ||
| VR | 35 volts |