Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128583-40EPF04
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 40A
Reverse Recovery Time (trr): 180ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 40A
Current - Reverse Leakage at Vr: 100μA at 400V
DIODE GP 400V 40A TO247AC Product overview: 40EPF04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPF04 can be used for catalog matching and distributor lookup.
Diode Standard 400V 40A Through Hole TO-247AC Modified
DIODE GP 400V 40A TO247AC
Diode Switching 400V 40A 2-Pin(2+Tab) TO-247AC Modified
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 1128583-40EPF04 | 280-40EPF04 | 40EPF04-ND | 40EPF04 | 884-40EPF04 |
| Product Name | Diodes, Rectifiers - Single - 40EPF04 | 400V 40A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Switching 400V 40A 2-Pin(2+Tab) TO-247AC Modified |
| Configuration | Single | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 400 volts | 400 volts | |||
| IR | 0.1000 mA | 0.1000 mA |