Vishay Intertechnology, Inc. Diode Arrays 40CPQ050

Description
Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 40CPQ050-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
40CPQ050-ND
Diode Arrays 40CPQ050-ND
Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 40CPQ050 - 1128568-40CPQ050 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 40CPQ050
1128568-40CPQ050
Diodes, Rectifiers - Arrays - 40CPQ050 1128568-40CPQ050
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128568-40CPQ050 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 530mV at 20A Current - Reverse Leakage at Vr: 1.7mA at 50V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128568-40CPQ050
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 530mV at 20A
Current - Reverse Leakage at Vr: 1.7mA at 50V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number 40CPQ050-ND 1128568-40CPQ050
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 40CPQ050
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-247; TO-247-3
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 7384838P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details