Vishay Intertechnology, Inc. 15V 20A Diode and Rectifier 40L15CW

Description
DIODE ARR SCHOTT 15V 20A TO247AC Product overview: 40L15CW from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 15V 20A TO247AC Product overview: 40L15CW from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 20A Diode and Rectifier
286-40L15CW
15V 20A Diode and Rectifier 286-40L15CW
DIODE ARR SCHOTT 15V 20A TO247AC Product overview: 40L15CW from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CW can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 15V 20A TO247AC Product overview: 40L15CW from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 40L15CW-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
40L15CW-ND
Diode Arrays 40L15CW-ND
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 40L15CW - 161929-40L15CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 40L15CW
161929-40L15CW
Diodes, Rectifiers - Arrays - 40L15CW 161929-40L15CW
Manufacturer: Vishay Win Source Part Number: 161929-40L15CW Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 420mV @ 20A Current - Reverse Leakage @ Vr: 10mA @ 15V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSSK40-0015B; S40HC1R5; FST4015; 40L15CW; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Vishay
Win Source Part Number: 161929-40L15CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 420mV @ 20A
Current - Reverse Leakage @ Vr: 10mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSSK40-0015B; S40HC1R5; FST4015; 40L15CW;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 40L15CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
40L15CW
Discrete Semiconductor Products - Diodes - Rectifiers 40L15CW
DIODE ARR SCHOTT 15V 20A TO247AC

DIODE ARR SCHOTT 15V 20A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-40L15CW 40L15CW-ND 161929-40L15CW 40L15CW
Product Name 15V 20A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - 40L15CW Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247-3 TO-247; TO-247AC TO-247
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data