Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128707-43CTQ100-1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 43CTQ100
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 810mV at 20A
Current - Reverse Leakage at Vr: 1mA at 100V
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SCHOT 100V 20A TO262-3 Product overview: 43CTQ100-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-43CTQ100-1 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 100V 20A TO262-3
Schottky Diodes & Rectifiers 40 Amp 100 Volt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1128707-43CTQ100-1 | 43CTQ100-1-ND | 286-43CTQ100-1 | 43CTQ100-1 | 884-43CTQ100-1 |
| Product Name | Diodes, Rectifiers - Arrays - 43CTQ100-1 | Diode Arrays | 100V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers 40 Amp 100 Volt |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Obsolete | Removed | Obsolete | ||
| VF | 0.8100 volts | 0.8100 volts | 0.8100 volts | ||
| VR | 100 volts | ||||
| IR | 1 mA |