DIODE ARRAY SCHOTT 45V 20A D2PAK
DIODE ARRAY SCHOTT 45V 20A D2PAK
DIODE ARRAY SCHOTT 45V 20A D2PAK
15V, 40A, D2PAK, DIODE SCHOTTKY Product overview: 40CTQ045S from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CTQ045S can be used for catalog matching and distributor lookup.
15V, 40A, D2PAK, DIODE SCHOTTKY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1655-40CTQ045STR-ND | 286-40CTQ045S | 40CTQ045S |
| Product Name | Diode Arrays | Schottky 15V 40A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | D2PAK |