12V Clamp 250A Ipp Tvs Diode Surface Mount SMC
12V Clamp 250A Ipp Tvs Diode Surface Mount SMC
12V Clamp 250A Ipp Tvs Diode Surface Mount SMC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-3SMC7.0CATR13PBFREEDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 12 volts |