82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMC
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMC
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-3SMC51ATR13PBFREETR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 82.4 volts |