Zener Diode 36V 3W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 36V 3W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 36V 3W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 36V 3W DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3SMBJ5938BTPMSTR-ND | 3SMBJ5938B-TP | 3SMBJ5938B-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-214AA-2 | DO-214AA (SMB); SMB | |
| Life Cycle Stage | Active |