Manufacturer: Micro Commercial Co
Win Source Part Number: 119629-3SMBJ5929B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 15V 3W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 15V 3W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 15V 3W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 15V 3W DO214AA Product overview: 3SMBJ5929B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMBJ5929B-TP can be used for catalog matching and distributor lookup.
DIODE ZENER 15V 3W DO214AA
DIODE ZENER 15V 3W DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 119629-3SMBJ5929B-TP | 3SMBJ5929BTPMSDKR-ND | 287-3SMBJ5929B-TP | 3SMBJ5929B-TP | 3SMBJ5929B-TP | 3SMBJ5929B-TP |
| Product Name | Diodes - Zener - Single - 3SMBJ5929B-TP | Single Zener Diodes | 15V 3W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-214AA (SMB); SMB | Tape & Reel (TR) | DO-214AA-2 | DO-214AA (SMB); SMB | DO-214AA, SMB; SMB | |
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | ||
| ZZT | 9 ohms | 9 ohms | 9 ohms | 9 ohms |