DIODE ARR SCHOTT 30V 20A TO263AB Product overview: 42CTQ030STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-42CTQ030STRR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay
Win Source Part Number: 856023-42CTQ030STRR
Features: Diode Array 30 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 42CTQ030
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-42CTQ030STRR, VS-42CTQ030STRR-ND, VS42CTQ030STRR, VS42CTQ030STRR-ND
DIODE ARR SCHOTT 30V 20A TO263AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-42CTQ030STRR | 42CTQ030STRR-ND | 856023-42CTQ030STRR | 42CTQ030STRR |
| Product Name | 30V 20A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - 42CTQ030STRR | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Arrangement | Common Catode |