Zener Diode 200V 3W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 3W SMB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 353-3SMBJ5956B-TPTR-ND | 3SMBJ5956B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | DO-214AA (SMB); SMB |