Diode Array 1 Pair Common Cathode Schottky 100V 400A Chassis Mount TO-244AB
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128541-403CNQ100
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 400A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-244AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-244AB
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 970mV at 400A
Current - Reverse Leakage at Vr: 6mA at 100V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 403CNQ100-ND | 1128541-403CNQ100 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 403CNQ100 |
| Arrangement | Common Catode | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Package | TO-244AB | |
| Diode Type | Schottky; Schottky |