4000W Transient Voltage Suppression (TVS) Diode in DO-214AB
Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE DO214AB
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4.0SMDJ14A | F8719TR-ND | 4.0SMDJ14A |
| Product Name | 4000W Transient Voltage Suppression (TVS) Diode in DO-214AB | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 23.2 volts | 23.2 volts | |
| VBR | 15.6 to 17.2 volts | 15.6 volts | |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) |