Vishay Intertechnology, Inc. Single Diodes 40EPF10

Description
Diode Standard 1000V 40A Through Hole TO-247AC Modified
Request a Quote Datasheet
Description
Diode Standard 1000V 40A Through Hole TO-247AC Modified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 40EPF10-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
40EPF10-ND
Single Diodes 40EPF10-ND
Diode Standard 1000V 40A Through Hole TO-247AC Modified

Diode Standard 1000V 40A Through Hole TO-247AC Modified

Buy Now Datasheet
Diodes, Rectifiers - Single - 40EPF10 - 1128586-40EPF10 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 40EPF10
1128586-40EPF10
Diodes, Rectifiers - Single - 40EPF10 1128586-40EPF10
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128586-40EPF10 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 40A Reverse Recovery Time (trr): 450ns Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Modified Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-2 Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.4V at 40A Current - Reverse Leakage at Vr: 100μA at 1000V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128586-40EPF10
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 40A
Reverse Recovery Time (trr): 450ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.4V at 40A
Current - Reverse Leakage at Vr: 100μA at 1000V

Buy Now
1KV 40A Diode and Rectifier - 280-40EPF10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 40A Diode and Rectifier
280-40EPF10
1KV 40A Diode and Rectifier 280-40EPF10
DIODE GP 1KV 40A TO247AC Product overview: 40EPF10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPF10 can be used for catalog matching and distributor lookup.

DIODE GP 1KV 40A TO247AC Product overview: 40EPF10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPF10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 40EPF10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
40EPF10
Discrete Semiconductor Products - Diodes - Rectifiers 40EPF10
DIODE GP 1KV 40A TO247AC

DIODE GP 1KV 40A TO247AC

Supplier's Site
Diode Switching 1KV 40A 2-Pin(2+Tab) TO-247AC Modified - 884-40EPF10 - Utmel Electronic Limited
Hong Kong, China
Diode Switching 1KV 40A 2-Pin(2+Tab) TO-247AC Modified
884-40EPF10
Diode Switching 1KV 40A 2-Pin(2+Tab) TO-247AC Modified 884-40EPF10
Diode Switching 1KV 40A 2-Pin(2+Tab) TO-247AC Modified

Diode Switching 1KV 40A 2-Pin(2+Tab) TO-247AC Modified

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers Diodes
Product Number 40EPF10-ND 1128586-40EPF10 280-40EPF10 40EPF10 884-40EPF10
Product Name Single Diodes Diodes, Rectifiers - Single - 40EPF10 1KV 40A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Switching 1KV 40A 2-Pin(2+Tab) TO-247AC Modified
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Configuration Single
Life Cycle Stage Obsolete Removed
VF 1.4 volts 1.4 volts 1.4 volts
VR 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data