Vishay Intertechnology, Inc. Diode Arrays 40L15CTS

Description
Diode Array 1 Pair Common Cathode Schottky 15V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 15V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 40L15CTS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
40L15CTS-ND
Diode Arrays 40L15CTS-ND
Diode Array 1 Pair Common Cathode Schottky 15V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 15V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
15V 20A Diode and Rectifier - 286-40L15CTS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 20A Diode and Rectifier
286-40L15CTS
15V 20A Diode and Rectifier 286-40L15CTS
DIODE ARR SCHOTT 15V 20A TO263AB Product overview: 40L15CTS from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CTS can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 15V 20A TO263AB Product overview: 40L15CTS from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CTS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 40L15CTS - 1128603-40L15CTS - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 40L15CTS
1128603-40L15CTS
Hard To Find - 40L15CTS 1128603-40L15CTS
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128603-40L15CTS Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: 40L15CT Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 410mV at 19A Current - Reverse Leakage at Vr: 10mA at 15V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128603-40L15CTS
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: 40L15CT
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 410mV at 19A
Current - Reverse Leakage at Vr: 10mA at 15V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 40L15CTS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
40L15CTS
Discrete Semiconductor Products - Diodes - Rectifiers 40L15CTS
DIODE ARR SCHOTT 15V 20A TO263AB

DIODE ARR SCHOTT 15V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 40L15CTS-ND 286-40L15CTS 1128603-40L15CTS 40L15CTS
Product Name Diode Arrays 15V 20A Diode and Rectifier Hard To Find - 40L15CTS Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube D2PAK
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data