Zener Diode 4.7V 3W ±5% Surface Mount DO-214AA (SMB)
Win Source Part Number: 1038468-3SMBJ5917B-T
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: 3SMBJ5917B-TPMSCT,3S
Base Product Number: SMBJ5917
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 3SMBJ5917BTPMSTR-ND | 1038468-3SMBJ5917B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |