The 3SMBJ5927B-TP is a Zener diode designed for surface mount applications, featuring a voltage range of 5.1V to 200V. It has a maximum power dissipation of 3.0W and operates within a junction temperature range of -65°C to +150°C. The device is constructed with a glass passivated junction and is halogen-free, making it compliant with environmental standards. It is available on tape and reel, with a moisture sensitivity level of 1, indicating it can be handled without special precautions. The diode's thermal resistance is rated at 226°C/W from junction to ambient and 25°C/W from junction to lead. The maximum forward voltage is specified at 1.5V. This component is suitable for applications requiring reliable voltage regulation and protection against overvoltage conditions.
Zener Diode 12V 3W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 12V 3W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 12V 3W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 12V 3W DO214AA Product overview: 3SMBJ5927B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMBJ5927B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 855906-3SMBJ5927B-TP
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode ±5% Surface Mount DO-214AA (SMB)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ5927
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 3SMBJ5927BTP, 3SMBJ5927BTPMSDKR, Q8135834, 3SMBJ5927BTPMSTR, 3SMBJ5927BTPMSCT
DIODE ZENER 12V 3W DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3SMBJ5927BTPMSDKR-ND | 287-3SMBJ5927B-TP | 855906-3SMBJ5927B-TP | 3SMBJ5927B-TP | 3SMBJ5927B-TP |
| Product Name | Single Zener Diodes | 12V 3W Zener Diode | Diodes - Zener - Single - 3SMBJ5927B-TP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | DO-214AA (SMB); SMB | DO-214AA-2 | DO-214AA (SMB); SMB | |
| RoHS Compliant | RoHS | ||||
| VZ | 12 volts | 12 volts |