4000W Transient Voltage Suppression (TVS) Diode in DO-214AB
Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE DO214AB
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4.0SMDJ20A | F8722TR-ND | 4.0SMDJ20A |
| Product Name | 4000W Transient Voltage Suppression (TVS) Diode in DO-214AB | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 32.4 volts | 32.4 volts | |
| VBR | 22.2 to 24.5 volts | 22.2 volts | |
| Configuration | Single |