Vishay Intertechnology, Inc. TVS Diodes SMBJ11CA-E3/52

Description
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ11CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ11CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ11CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 11V 18.2V TVS Protection Diode
144-SMBJ11CA-E3/52
600W 11V 18.2V TVS Protection Diode 144-SMBJ11CA-E3/52
600W Bidirectional TVS Diode, 11V, SMB, 18.2V Clamp Product overview: SMBJ11CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 11V, 18.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 11V, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ11CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 11V, SMB, 18.2V Clamp Product overview: SMBJ11CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 11V, 18.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 11V, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ11CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ11CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ11CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ11CA-E3/52
TVS DIODE 11VWM 18.2VC DO214AA

TVS DIODE 11VWM 18.2VC DO214AA

Supplier's Site
Tvs Diode, 600W, 11V, Do-214Aa; Tvs Polarity Vishay - 77K4295 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 11V, Do-214Aa; Tvs Polarity Vishay
77K4295
Tvs Diode, 600W, 11V, Do-214Aa; Tvs Polarity Vishay 77K4295
TVS DIODE, 600W, 11V, DO-214AA; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:11V; Breakdown Voltage Range:12.2V to 13.5V; Clamping Voltage Vc Max:18.2V; Peak Pulse Current Ippm:33A; Diode Case Style:DO-214AA RoHS Compliant: Yes

TVS DIODE, 600W, 11V, DO-214AA; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:11V; Breakdown Voltage Range:12.2V to 13.5V; Clamping Voltage Vc Max:18.2V; Peak Pulse Current Ippm:33A; Diode Case Style:DO-214AA RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Bidir, 11V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0547 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 11V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0547
Tvs Diode, Bidir, 11V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0547
TVS DIODE, BIDIR, 11V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 11V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ11CA-E3/52GICT-ND 144-SMBJ11CA-E3/52 SMBJ11CA-E3/52 77K4295 57AJ0547
Product Name TVS Diodes 600W 11V 18.2V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 11V, Do-214Aa; Tvs Polarity Vishay Tvs Diode, Bidir, 11V, Do-214Aa-2 Rohs Compliant Vishay
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMBJ) DO-214AA
Peak Pulse Power 600 watts 600 watts 600 watts
VC 18.2 volts 18.2 volts 18.2 volts
VBR 12.2 volts 12.2 volts 12.2 to 13.5 volts
Unlock Full Specs
to access all available technical data