190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diodes / ESD Suppressors 120V 600W Bidir TransZorb 3.5% Tol
TVS DIODE 120VWM 190VC DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ120CD-M3/HGITR-ND | SMBJ120CD-M3/H | SMBJ120CD-M3/H |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 190 volts | 190 volts |