18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diodes / ESD Suppressors 11volts 5uA 33 Amps Bi-Dir
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ11CABDKR-ND | SMBJ11CA | 67R0135 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Diode; Product Range Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | |
| Peak Pulse Power | 600 watts | ||
| VC | 18.2 volts |