Vishay Intertechnology, Inc. TVS Diodes SMBJ120CD-M3/I

Description
190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ120CD-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ120CD-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ120CD-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296108-SMBJ120CD-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296108-SMBJ120CD-M3/I
Circuit Protection - TVS - Diodes 1296108-SMBJ120CD-M3/I
Win Source Part Number: 1296108-SMBJ120CD-M3 /I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 120V Voltage - Breakdown (Min): 135V Voltage - Clamping (Max) @ Ipp: 190V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 3.15A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ120CD-M3/IGITR,S MBJ120CD-M3/IGIDKR,S MBJ120CD-M3/I,SMBJ12 0CD-M3/IGICT Base Product Number: SMBJ120

Win Source Part Number: 1296108-SMBJ120CD-M3/I
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 120V
Voltage - Breakdown (Min): 135V
Voltage - Clamping (Max) @ Ipp: 190V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.15A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ120CD-M3/IGITR,SMBJ120CD-M3/IGIDKR,SMBJ120CD-M3/I,SMBJ120CD-M3/IGICT
Base Product Number: SMBJ120

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ120CD-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ120CD-M3/I
TVS Protection Diode 144-SMBJ120CD-M3/I
TVS DIODE 120VWM 190VC DO214AA Product overview: SMBJ120CD-M3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ120CD-M3/I can be used for catalog matching and distributor lookup.

TVS DIODE 120VWM 190VC DO214AA Product overview: SMBJ120CD-M3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ120CD-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ120CD-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ120CD-M3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ120CD-M3/I
TVS DIODE 120VWM 190VC DO214AA

TVS DIODE 120VWM 190VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ120CD-M3/IGICT-ND 1296108-SMBJ120CD-M3/I 144-SMBJ120CD-M3/I SMBJ120CD-M3/I
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 190 volts 190 volts 190 volts
Unlock Full Specs
to access all available technical data