Vishay Intertechnology, Inc. TVS Diodes SMBJ120A-E3/52

Description
193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMBJ120A-E3/52DKR-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SMBJ120A-E3/52CT-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SMBJ120A-E3/52TR-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMBJ120A-E3/52 - 1097709-SMBJ120A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ120A-E3/52
1097709-SMBJ120A-E3/52
TVS - TVS - Diodes - SMBJ120A-E3/52 1097709-SMBJ120A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097709-SMBJ120A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 120V Minimum Breakdown Voltage: 133V Max Clamping Voltage: 193V Peak Pulse Current(Ippm): 3.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 1097709-SMBJ120A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 120V
Minimum Breakdown Voltage: 133V
Max Clamping Voltage: 193V
Peak Pulse Current(Ippm): 3.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Singapore, Singapore
600W 120V TVS Protection Diode
144-SMBJ120A-E3/52
600W 120V TVS Protection Diode 144-SMBJ120A-E3/52
TVS Diode, 600W, 120V, Unidirectional, DO-214AA, SM Product overview: SMBJ120A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 120V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ120A-E3/52 can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 120V, Unidirectional, DO-214AA, SM Product overview: SMBJ120A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 120V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ120A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 600W, 120V, Do-214Aa; Product Range Vishay - 77K4350 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 120V, Do-214Aa; Product Range Vishay
77K4350
Tvs Diode, 600W, 120V, Do-214Aa; Product Range Vishay 77K4350
TVS DIODE, 600W, 120V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:120V; Clamping Voltage Max:193V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 120V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:120V; Clamping Voltage Max:193V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 120V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0549 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 120V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0549
Tvs Diode, Unidir, 120V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0549
TVS DIODE, UNIDIR, 120V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 120V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ120A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ120A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ120A-E3/52
TVS DIODE 120VWM 193VC DO214AA

TVS DIODE 120VWM 193VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMBJ120A-E3/52DKR-ND 1097709-SMBJ120A-E3/52 144-SMBJ120A-E3/52 77K4350 57AJ0549 SMBJ120A-E3/52
Product Name TVS Diodes TVS - TVS - Diodes - SMBJ120A-E3/52 600W 120V TVS Protection Diode Tvs Diode, 600W, 120V, Do-214Aa; Product Range Vishay Tvs Diode, Unidir, 120V, Do-214Aa-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) Tape and Reel SMB; DO-214AA (SMB) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 193 volts 193 volts 193 volts
VBR 133 volts 133 volts 133 volts
Unlock Full Specs
to access all available technical data