19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, 600W, 12V, UNIDIR, DO-214AA ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ12AFSCT-ND | 04AJ4600 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 12V, Unidir, Do-214Aa Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 19.9 volts |