Manufacturer: STMicroelectronics
Win Source Part Number: 1097714-SMBJ12A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 25.3V
Peak Pulse Current(Ippm): 157A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Diode TVS Single Uni-Dir 12V 600W SMB
Diode TVS Single Uni-Dir 12V 600W SMB
Diode TVS Single Uni-Dir 12V 600W SMB
19.9V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
19.9V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
19.9V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
12V Unidirectional TVS Diode, 600W, SMB Package Product overview: SMBJ12A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ12A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 19.9VC SMB
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 12 V, DO-214AA, 2, 13.3 V RoHS Compliant: Yes
DIODE, TVS, 12V, 600W, UNI, SMB, RL; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 12VWM 19.9VC SMB
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097714-SMBJ12A-TR | 7147131 | 7147131P | 497-3001-2-ND | 144-SMBJ12A-TR | SMBJ12A-TR | 95M9064 | 94W9397 | SMBJ12A-TR |
| Product Name | TVS - TVS - Diodes - SMBJ12A-TR | TVS Diodes | TVS Diodes | TVS Diodes | 12V 600W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Unidirectional, 12 V, Do-214Aa, 2, 13.3 V Rohs Compliant Stmicroelectronics | Diode, Tvs, 12V, 600W, Uni, Smb, Rl; Product Range Stmicroelectronics | TVS Diodes |
| Package | SMB; SMB (DO-214AA) | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | ||
| VWM | 12 volts | ||||||||
| IPPM | 157 amps | ||||||||
| VC | 25.3 volts | 19.9 volts | 19.9 volts | 19.9 volts | |||||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts |