18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 11V 600W BIDIR SMB AEC-Q / TAPE & REEL - 7" REEL
TVS DIODE 11VWM 18.2VC DO214AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMBJ11CA-QHTR-ND | 14AJ4223 | SMBJ11CA-QH |
| Product Name | TVS Diodes | Dio Tvs Vrwm 11V 600W Bidir Smb Aec-Q / Tape & Reel 7 Reel Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 18.2 volts | 18.2 volts |