Vishay Precision Group SMD 600W 120V 133V TVS Protection Diode SMBJ120CA-E3/52

Description
600W Bidirectional TVS Diode, 120V, 133V BV, DO-214AA, SMD Product overview: SMBJ120CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 120V, 133V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ120CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 120V, 133V BV, DO-214AA, SMD Product overview: SMBJ120CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 120V, 133V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ120CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 120V 133V TVS Protection Diode
144-SMBJ120CA-E3/52
SMD 600W 120V 133V TVS Protection Diode 144-SMBJ120CA-E3/52
600W Bidirectional TVS Diode, 120V, 133V BV, DO-214AA, SMD Product overview: SMBJ120CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 120V, 133V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ120CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 120V, 133V BV, DO-214AA, SMD Product overview: SMBJ120CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 120V, 133V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ120CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMBJ120CA-E3/52 - 1097712-SMBJ120CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ120CA-E3/52
1097712-SMBJ120CA-E3/52
TVS - TVS - Diodes - SMBJ120CA-E3/52 1097712-SMBJ120CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097712-SMBJ120CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 120V Minimum Breakdown Voltage: 133V Max Clamping Voltage: 193V Peak Pulse Current(Ippm): 3.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 1097712-SMBJ120CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 120V
Minimum Breakdown Voltage: 133V
Max Clamping Voltage: 193V
Peak Pulse Current(Ippm): 3.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750

Buy Now Datasheet
TVS Diodes - 8193683 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193683
TVS Diodes 8193683
Diode TVS Single Bi-Dir 120V 600W

Diode TVS Single Bi-Dir 120V 600W

Supplier's Site
TVS Diodes - 8193683P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193683P
TVS Diodes 8193683P
Diode TVS Single Bi-Dir 120V 600W

Diode TVS Single Bi-Dir 120V 600W

Supplier's Site
TVS Diodes - 1656124 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656124
TVS Diodes 1656124
Diode TVS Single Bi-Dir 120V 600W

Diode TVS Single Bi-Dir 120V 600W

Supplier's Site
TVS Diodes - SMBJ120CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ120CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ120CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ120CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ120CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ120CA-E3/52
TVS DIODE 120VWM 193VC DO214AA

TVS DIODE 120VWM 193VC DO214AA

Supplier's Site
Tvs Diode, Bidir, 120V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0550 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 120V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0550
Tvs Diode, Bidir, 120V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0550
TVS DIODE, BIDIR, 120V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 120V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
TVS DIODE 120VWM 193VC DO214AA

TVS DIODE 120VWM 193VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ120CA-E3/52 1097712-SMBJ120CA-E3/52 8193683 8193683P SMBJ120CA-E3/52GITR-ND SMBJ120CA-E3/52 57AJ0550 SMBJ120CA-E3/52
Product Name SMD 600W 120V 133V TVS Protection Diode TVS - TVS - Diodes - SMBJ120CA-E3/52 TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 120V, Do-214Aa-2 Rohs Compliant Vishay TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel SMB; DO-214AA (SMBJ) Do-214aa (smb) DO-214 SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data