The SMBJ-HR series is a high-reliability transient voltage suppression diode for protecting electronics against voltage transients. It is packaged in the DO-214AA (SMB J-bend) surface-mount case, measuring 1.95-2.20 mm in height, 4.06-4.57 mm in width, and 5.21-5.59 mm in length. It dissipates 600 W peak pulse power at a 10/1000 μs waveform, with a clamping voltage of 193.0 V for the SMBJ120CA-HR variant. The reverse standoff voltage is 120 V, reverse leakage current is 1 μA, and the operating temperature range is -65°C to 150°C. It meets IEC 61000-4-2 ESD levels of 15 kV (air) and 8 kV (contact), is UL 497B certified, RoHS compliant, Pb-free (e3), and rated V-0 for flammability. The package meets MSL level 1 per J-STD-020.
The SMBJ HR Series High-Reliability TVS Diode is an “off-the-shelf” upscreened High-Reliability TVS Diode from Littelfuse. It is available in a compact DO-214AA SMB package and is rated for 600W of peak pulse power dissipation. These components, which protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events, have been specially screened and sorted for use in DC line protection in aviation electronics and other applications that demand high reliability. The SMBJ-HR Series has undergone both a 100% screen sorting process and a Group B (surge test, HTRB, and electrical) test sorting process. Littelfuse High-Reliability Transient Voltage Suppression (TVS) Diodes are also available with customized upscreening and sorting process flows. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered Long history of use in the aerospace industry
Win Source Part Number: 1300620-SMBJ120CA-HR
Category: Circuit Protection>TVS - Diodes
Series: SMBJ-HR
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 120V
Voltage - Breakdown (Min): 133V
Voltage - Clamping (Max) @ Ipp: 193V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMBJ120CA-HR
Trans Voltage Suppressor Diode, 600W, 120V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: SMBJ120CA-HR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 120V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ120CA-HR can be used for catalog matching and distributor lookup.
193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ120CA-HR | 1300620-SMBJ120CA-HR | 144-SMBJ120CA-HR | SMBJ120CA-HR-ND |
| Product Name | Surface Mount, 600W, High Reliability Series | Circuit Protection - TVS - Diodes | 600W 120V TVS Protection Diode | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 193 volts | 193 volts | 193 volts | |
| VBR | 133 to 147 volts | 133 volts | 133 volts | |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB |