Vishay Intertechnology, Inc. TVS Diodes SMBJ12A-M3/52

Description
TVS DIODE 12VWM 19.9VC DO214AA
Request a Quote Datasheet
Description
TVS DIODE 12VWM 19.9VC DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMBJ12A-M3/52DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 12VWM 19.9VC DO214AA

TVS DIODE 12VWM 19.9VC DO214AA

Buy Now Datasheet
TVS Diodes - 112-SMBJ12A-M3/52CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 12VWM 19.9VC DO214AA

TVS DIODE 12VWM 19.9VC DO214AA

Buy Now Datasheet
TVS Diodes - 112-SMBJ12A-M3/52TR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMBJ12A-M3/52 - 934154-SMBJ12A-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ12A-M3/52
934154-SMBJ12A-M3/52
TVS - TVS - Diodes - SMBJ12A-M3/52 934154-SMBJ12A-M3/52
Manufacturer: Vishay Win Source Part Number: 934154-SMBJ12A-M3/52 Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ12 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 934154-SMBJ12A-M3/52
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ12
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
600 W TVS Protection Diode
144-SMBJ12A-M3/52
600 W TVS Protection Diode 144-SMBJ12A-M3/52
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMBJ12A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ12A-M3/52 can be used for catalog matching and distributor lookup.

DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMBJ12A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ12A-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ12A-M3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ12A-M3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ12A-M3/52
TVS DIODE 12VWM 19.9VC DO214AA

TVS DIODE 12VWM 19.9VC DO214AA

Supplier's Site
600W,12V 5%,unidir,smb Tvs Vishay - 53T2495 - Newark, An Avnet Company
Chicago, IL, United States
600W,12V 5%,unidir,smb Tvs Vishay
53T2495
600W,12V 5%,unidir,smb Tvs Vishay 53T2495
600W,12V 5%,UNIDIR,SMB TVS

600W,12V 5%,UNIDIR,SMB TVS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMBJ12A-M3/52DKR-ND 934154-SMBJ12A-M3/52 144-SMBJ12A-M3/52 SMBJ12A-M3/52 53T2495
Product Name TVS Diodes TVS - TVS - Diodes - SMBJ12A-M3/52 600 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,12V 5%,unidir,smb Tvs Vishay
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) Tape and Reel SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 19.9 volts 19.9 volts
Unlock Full Specs
to access all available technical data