193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Breakdown Voltage Range:133V to 153V; Diode Case Style:DO-214AA; No. of Pins:2; Peak Pulse Current Ippm:50A; Power Dissipation Pd:600W; Reverse Stand-Off Voltage Vrwm:120V; TVS Polarity:Bidirection
TVS DIODE 120VWM 193VC SMB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ120CABTR-ND | 67R0141 | SMBJ120CA |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 193 volts | 193 volts | |
| VBR | 133 volts | 133 volts |