19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 12volts 5uA 30.2 Amps Uni-Dir
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ12ABTR-ND | 2463286P | 67R0138 | SMBJ12A | SMBJ12A |
| Product Name | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 19.9 volts | 19.9 volts | |||
| VBR | 13.3 volts | 13.3 volts |