Vishay Intertechnology, Inc. TVS Diodes SMBG14CA-E3/52

Description
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet
Description
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBG14CA-E3/52-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
SMD 600W 14V TVS Protection Diode - 144-SMBG14CA-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600W 14V TVS Protection Diode
144-SMBG14CA-E3/52
SMD 600W 14V TVS Protection Diode 144-SMBG14CA-E3/52
TVS Diode 600W, 14V, Bidirectional, DO-215AA, Surface Mount Product overview: SMBG14CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG14CA-E3/52 can be used for catalog matching and distributor lookup.

TVS Diode 600W, 14V, Bidirectional, DO-215AA, Surface Mount Product overview: SMBG14CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG14CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295775-SMBG14CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295775-SMBG14CA-E3/52
Circuit Protection - TVS - Diodes 1295775-SMBG14CA-E3/52
Win Source Part Number: 1295775-SMBG14CA-E3/ 52 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V Voltage - Breakdown (Min): 15.6V Voltage - Clamping (Max) @ Ipp: 23.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 25.9A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBG14

Win Source Part Number: 1295775-SMBG14CA-E3/52
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.9A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBG14

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG14CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG14CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG14CA-E3/52
TVS DIODE 14VWM 23.2VC DO215AA

TVS DIODE 14VWM 23.2VC DO215AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBG14CA-E3/52-ND 144-SMBG14CA-E3/52 1295775-SMBG14CA-E3/52 SMBG14CA-E3/52
Product Name TVS Diodes SMD 600W 14V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-215AA, SMB Gull Wing Tape and Reel DO-215AA, SMB Gull Wing SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 23.2 volts 23.2 volts 23.2 volts
Unlock Full Specs
to access all available technical data