Win Source Part Number: 1295692-SMBG20CA-E3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18.5A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBG20
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS Diode 600W Bidirectional 20V DO-215AA Surface Mount Product overview: SMBG20CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG20CA-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 32.4VC DO215AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1295692-SMBG20CA-E3/52 | SMBG20CA-E3/52-ND | 144-SMBG20CA-E3/52 | SMBG20CA-E3/52 | 77K3891 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | SMD 600W 20V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,20V V(Rwm),do-215Aa Vishay |
| Package | DO-215AA, SMB Gull Wing | SMB; DO-215AA, SMB Gull Wing | Tape and Reel | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 32.4 volts | 32.4 volts | 32.4 volts | ||
| VBR | 22.2 volts | 22.2 volts | 22.2 volts |