600W Bidirectional TVS Diode, 6.5V, DO-215AA, SM Product overview: SMBG6.5CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG6.5CA-E3/52 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097689-SMBG6.5CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-215AA (SMBG)
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 53.6A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS DIODE 6.5VWM 11.2VC DO215AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBG6.5CA-E3/52 | 1097689-SMBG6.5CA-E3/52 | SMBG6.5CA-E3/52GITR-ND | SMBG6.5CA-E3/52 |
| Product Name | 600W 6.5V TVS Protection Diode | TVS - TVS - Diodes - SMBG6.5CA-E3/52 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SMB; DO-215AA (SMBG) | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |