Vishay Intertechnology, Inc. 15V 600W 100A TVS Protection Diode SMBG15CA-E3/5B

Description
15V Bidirectional TVS Diode, 600W, 100A Surge, DO-215AA Product overview: SMBG15CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 600W, 100A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 600W, 100A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG15CA-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15V Bidirectional TVS Diode, 600W, 100A Surge, DO-215AA Product overview: SMBG15CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 600W, 100A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 600W, 100A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG15CA-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 600W 100A TVS Protection Diode - 144-SMBG15CA-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 600W 100A TVS Protection Diode
144-SMBG15CA-E3/5B
15V 600W 100A TVS Protection Diode 144-SMBG15CA-E3/5B
15V Bidirectional TVS Diode, 600W, 100A Surge, DO-215AA Product overview: SMBG15CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 600W, 100A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 600W, 100A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG15CA-E3/5B can be used for catalog matching and distributor lookup.

15V Bidirectional TVS Diode, 600W, 100A Surge, DO-215AA Product overview: SMBG15CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 600W, 100A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 600W, 100A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG15CA-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBG15CA-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295752-SMBG15CA-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295752-SMBG15CA-E3/5B
Circuit Protection - TVS - Diodes 1295752-SMBG15CA-E3/5B
Win Source Part Number: 1295752-SMBG15CA-E3/ 5B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 24.6A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBG15

Win Source Part Number: 1295752-SMBG15CA-E3/5B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24.6A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBG15

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG15CA-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG15CA-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG15CA-E3/5B
TVS DIODE 15VWM 24.4VC DO215AA

TVS DIODE 15VWM 24.4VC DO215AA

Supplier's Site
Transient Suppressor Diode,single,bidirectional,15V V(Rwm),do-215Aa Vishay - 77K3811 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,15V V(Rwm),do-215Aa Vishay
77K3811
Transient Suppressor Diode,single,bidirectional,15V V(Rwm),do-215Aa Vishay 77K3811
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,15V V(RWM),DO-215AA

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,15V V(RWM),DO-215AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SMBG15CA-E3/5B SMBG15CA-E3/5B-ND 1295752-SMBG15CA-E3/5B SMBG15CA-E3/5B 77K3811
Product Name 15V 600W 100A TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,bidirectional,15V V(Rwm),do-215Aa Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-215AA, SMB Gull Wing DO-215AA, SMB Gull Wing SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data