Vishay Intertechnology, Inc. TVS Diodes SMBG6.0CA-E3/52

Description
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet
Description
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBG6.0CA-E3/52-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
600 W TVS Protection Diode - 144-SMBG6.0CA-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W TVS Protection Diode
144-SMBG6.0CA-E3/52
600 W TVS Protection Diode 144-SMBG6.0CA-E3/52
DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-215AA, ROHS COMPLIANT, PLASTIC, SMBG, 2 PIN, Transient Suppressor Product overview: SMBG6.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG6.0CA-E3/52 can be used for catalog matching and distributor lookup.

DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-215AA, ROHS COMPLIANT, PLASTIC, SMBG, 2 PIN, Transient Suppressor Product overview: SMBG6.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG6.0CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMBG6.0CA-E3/52 - 1097687-SMBG6.0CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBG6.0CA-E3/52
1097687-SMBG6.0CA-E3/52
TVS - TVS - Diodes - SMBG6.0CA-E3/52 1097687-SMBG6.0CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097687-SMBG6.0CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-215AA (SMBG) STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 58.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097687-SMBG6.0CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-215AA (SMBG)
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 58.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,6V V(Rwm),do-215Aa Vishay - 77K4116 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,6V V(Rwm),do-215Aa Vishay
77K4116
Transient Suppressor Diode,single,bidirectional,6V V(Rwm),do-215Aa Vishay 77K4116
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,6V V(RWM),DO-215AA

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,6V V(RWM),DO-215AA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG6.0CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG6.0CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG6.0CA-E3/52
TVS DIODE 6VWM 10.3VC DO215AA

TVS DIODE 6VWM 10.3VC DO215AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMBG6.0CA-E3/52-ND 144-SMBG6.0CA-E3/52 1097687-SMBG6.0CA-E3/52 77K4116 SMBG6.0CA-E3/52
Product Name TVS Diodes 600 W TVS Protection Diode TVS - TVS - Diodes - SMBG6.0CA-E3/52 Transient Suppressor Diode,single,bidirectional,6V V(Rwm),do-215Aa Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-215AA, SMB Gull Wing SMB; DO-215AA (SMBG) SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts
VC 10.3 volts 10.3 volts 10.3 volts
VBR 6.67 volts 6.67 volts 6.67 volts
Unlock Full Specs
to access all available technical data