Manufacturer: Vishay
Win Source Part Number: 1097681-SMBG33A-E3/5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-215AA (SMBG)
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 53.3V
Peak Pulse Current(Ippm): 11.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
600W Unidirectional TVS Diode, 33V, DO-215AA, SM Product overview: SMBG33A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG33A-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 33VWM 53.3VC DO215AA
DIODE, TVS, 33V, UNIDIRECTIONAL, DO-215AA-2, FULL REEL; Product Range:SMBG Series; TVS Polarity:Unidirectio
DIODE, TVS, 33V, UNIDIRECTIONAL, DO-215AA-2; Product Range:SMBG Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097681-SMBG33A-E3/52 | SMBG33A-E3/52GIDKR-ND | 144-SMBG33A-E3/52 | SMBG33A-E3/52 | 77K3967 |
| Product Name | TVS - TVS - Diodes - SMBG33A-E3/52 | TVS Diodes | 600W 33V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 33V, Unidirectional, Do-215Aa-2, Full Reel; Product Range Vishay |
| Package | SMB; DO-215AA (SMBG) | SMB; DO-215AA, SMB Gull Wing | Tape and Reel | SMB; SMBG (DO-215AA) | |
| VWM | 33 volts | ||||
| IPPM | 11.3 amps | ||||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | ||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |