12.3V Clamp 48.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBG6.5HE3/5B-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-215AA, SMB Gull Wing |
| Peak Pulse Power | 600 watts |
| VC | 12.3 volts |