12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
600W,7.5V 5%,UNIDIR,SMB TVS
TVS DIODE 7.5VWM 12.9VC DO215AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBG7.5A-M3/52-ND | 53T2453 | SMBG7.5A-M3/52 |
| Product Name | TVS Diodes | 600W,7.5V 5%,unidir,smb Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 12.9 volts | 12.9 volts |