Vishay Intertechnology, Inc. SMD 600W 30V TVS Protection Diode SMBG30A-E3/52

Description
TVS Diode 600W Unidirectional 30V DO-215AA Surface Mount Product overview: SMBG30A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG30A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 600W Unidirectional 30V DO-215AA Surface Mount Product overview: SMBG30A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG30A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600W 30V TVS Protection Diode - 144-SMBG30A-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600W 30V TVS Protection Diode
144-SMBG30A-E3/52
SMD 600W 30V TVS Protection Diode 144-SMBG30A-E3/52
TVS Diode 600W Unidirectional 30V DO-215AA Surface Mount Product overview: SMBG30A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG30A-E3/52 can be used for catalog matching and distributor lookup.

TVS Diode 600W Unidirectional 30V DO-215AA Surface Mount Product overview: SMBG30A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG30A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMBG30A-E3/52DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 48.4VC DO214AA

TVS DIODE 30VWM 48.4VC DO214AA

Buy Now Datasheet
TVS Diodes - 112-SMBG30A-E3/52TR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS Diodes - 112-SMBG30A-E3/52CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 48.4VC DO214AA

TVS DIODE 30VWM 48.4VC DO214AA

Buy Now Datasheet
TVS - TVS - Diodes - SMBG30A-E3/52 - 1097680-SMBG30A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBG30A-E3/52
1097680-SMBG30A-E3/52
TVS - TVS - Diodes - SMBG30A-E3/52 1097680-SMBG30A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097680-SMBG30A-E3/5 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-215AA (SMBG) STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 12.4A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097680-SMBG30A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-215AA (SMBG)
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 12.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG30A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG30A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG30A-E3/52
TVS DIODE 30VWM 48.4VC DO215AA

TVS DIODE 30VWM 48.4VC DO215AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBG30A-E3/52 112-SMBG30A-E3/52DKR-ND 1097680-SMBG30A-E3/52 SMBG30A-E3/52
Product Name SMD 600W 30V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMBG30A-E3/52 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-215AA, SMB Gull Wing SMB; DO-215AA (SMBG) SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data