Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMBG64A-E3/5B

Description
Win Source Part Number: 1295036-SMBG64A-E3/5 B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64V Voltage - Breakdown (Min): 71.1V Voltage - Clamping (Max) @ Ipp: 103V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.8A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBG64
Request a Quote Datasheet
Description
Win Source Part Number: 1295036-SMBG64A-E3/5 B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64V Voltage - Breakdown (Min): 71.1V Voltage - Clamping (Max) @ Ipp: 103V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.8A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBG64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1295036-SMBG64A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295036-SMBG64A-E3/5B
Circuit Protection - TVS - Diodes 1295036-SMBG64A-E3/5B
Win Source Part Number: 1295036-SMBG64A-E3/5 B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64V Voltage - Breakdown (Min): 71.1V Voltage - Clamping (Max) @ Ipp: 103V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.8A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBG64

Win Source Part Number: 1295036-SMBG64A-E3/5B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64V
Voltage - Breakdown (Min): 71.1V
Voltage - Clamping (Max) @ Ipp: 103V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.8A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBG64

Buy Now Datasheet
SMD 600W 64V TVS Protection Diode - 144-SMBG64A-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600W 64V TVS Protection Diode
144-SMBG64A-E3/5B
SMD 600W 64V TVS Protection Diode 144-SMBG64A-E3/5B
600W TVS Diode, Unidirectional, 64V, DO-215AA, Surface Mount Product overview: SMBG64A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG64A-E3/5B can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 64V, DO-215AA, Surface Mount Product overview: SMBG64A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG64A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBG64A-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG64A-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG64A-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG64A-E3/5B
TVS DIODE 64VWM 103VC DO215AA

TVS DIODE 64VWM 103VC DO215AA

Supplier's Site
Transient Suppressor Diode,single,unidirectional,64V V(Rwm),do-215Aa Vishay - 77K4143 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,64V V(Rwm),do-215Aa Vishay
77K4143
Transient Suppressor Diode,single,unidirectional,64V V(Rwm),do-215Aa Vishay 77K4143
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,64V V(RWM),DO-215AA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,64V V(RWM),DO-215AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1295036-SMBG64A-E3/5B 144-SMBG64A-E3/5B SMBG64A-E3/5B-ND SMBG64A-E3/5B 77K4143
Product Name Circuit Protection - TVS - Diodes SMD 600W 64V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,64V V(Rwm),do-215Aa Vishay
Package DO-215AA, SMB Gull Wing Tape and Reel SMB; DO-215AA, SMB Gull Wing SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 103 volts 103 volts 103 volts
VBR 71.1 volts 71.1 volts 71.1 volts
Unlock Full Specs
to access all available technical data