12V Clamp 50A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS DIODE 7VWM 12VC DO215AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBG7.0AHE3/5B-ND | SMBG7.0AHE3/5B | 09N4976 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,7V V(Rwm),do-215Aa Vishay |
| Configuration | Single | ||
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 12 volts | 12 volts |