12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS DIODE 7.5VWM 12.9VC DO215AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBG7.5CA-M3/5B-ND | SMBG7.5CA-M3/5B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 12.9 volts | 12.9 volts |