Vishay Intertechnology, Inc. 600W 15V TVS Protection Diode SMBG15CA-E3/52

Description
600W Bidirectional TVS Diode, 15V, DO-215AA, SM Product overview: SMBG15CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG15CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 15V, DO-215AA, SM Product overview: SMBG15CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG15CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 15V TVS Protection Diode - 144-SMBG15CA-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 15V TVS Protection Diode
144-SMBG15CA-E3/52
600W 15V TVS Protection Diode 144-SMBG15CA-E3/52
600W Bidirectional TVS Diode, 15V, DO-215AA, SM Product overview: SMBG15CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG15CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 15V, DO-215AA, SM Product overview: SMBG15CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG15CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296101-SMBG15CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296101-SMBG15CA-E3/52
Circuit Protection - TVS - Diodes 1296101-SMBG15CA-E3/52
Win Source Part Number: 1296101-SMBG15CA-E3/ 52 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 24.6A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBG15CAE352,SMBG15C A-E3/52GITR,SMBG15CA -E3/52GIDKR,SMBG15CA -E3/52,SMBG15CA-E3/5 2GICT Base Product Number: SMBG15

Win Source Part Number: 1296101-SMBG15CA-E3/52
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24.6A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBG15CAE352,SMBG15CA-E3/52GITR,SMBG15CA-E3/52GIDKR,SMBG15CA-E3/52,SMBG15CA-E3/52GICT
Base Product Number: SMBG15

Buy Now Datasheet
TVS Diodes - SMBG15CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS Diodes - SMBG15CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS Diodes - SMBG15CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG15CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG15CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG15CA-E3/52
TVS DIODE 15VWM 24.4VC DO215AA

TVS DIODE 15VWM 24.4VC DO215AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBG15CA-E3/52 1296101-SMBG15CA-E3/52 SMBG15CA-E3/52GICT-ND SMBG15CA-E3/52
Product Name 600W 15V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-215AA, SMB Gull Wing SMB; DO-215AA, SMB Gull Wing SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data